KM-4457SF4C Infrared Products by Kingbright

IR EMITTER 880NM THROUGH HOLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
No stock
Buy Now

Specifications

Viewing Angle 70°
Diode Case Style Radial Leaded
Forward Current If(AV) 20mA
Forward Voltage VF Max 1.6V
Rise Time -
Fall Time tf -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
No. of Pins 2Pins
Peak Wavelength 880nm
Radiant Intensity 4mW/Sr

Alternative Descriptions

INFRARED EMITTER, 880 NM, RADIAL LEADED | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KM-4457SF4C?

Additional datasheets, footprints and schematics for KM-4457SF4C are listed on our Part Details page. You can also find images and similar parts to KM-4457SF4C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KM-4457SF4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KM-4457SF4C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KM-4457SF4C fall under?

The KM-4457SF4C is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.

Can I view similar or alternative parts?

You can view similar parts to KM-4457SF4C when available in the Infrared Emitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KM-4457SF4C you can contact the distributor directly for product support, shipping queries etc.

Is the KM-4457SF4C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KM-4457SF4C have stock available?

Authorised distributors including Farnell have stock available or on a lead time for KM-4457SF4C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KM-4457SF4C often in real-time on the comparison pages.

What if I can't find stock of KM-4457SF4C?

You can fill out our help required form which you can use to request a quote for KM-4457SF4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay