Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
25,718
units
|
Buy Now |
![]() |
TTI Europe |
58,000
units
|
Buy Now |
![]() |
Avnet Europe |
26,000
units
|
Buy Now |
![]() |
element14 |
17,835
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
17,686
units
|
Buy Now |
![]() |
Arrow Electronics |
16,000
units
|
Buy Now |
![]() |
Distrelec |
673
units
|
Buy Now |
![]() |
Newark Electronics |
No stock
|
Buy Now |
![]() |
Boersig |
No stock
|
Buy Now |
LED Colour | Red |
---|---|
LED Mounting | SMD |
LED Case Size | SOT-23 |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 625nm |
Luminous Intensity | 12mcd |
Viewing Angle | 140° |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Current If Luminous Intensity | 20mA |
External Depth | 1.3mm |
External Length / Height | 1.05mm |
External Width | 3mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.5V |
Lens Colour | Red Diffused |
Luminous Intensity @ If Min | 4mcd |
Luminous Intensity Typ | 15mcd |
Material | GaAsP/GaP |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
SMD LED S-RED 625NM | TTI Europe |
LED, RED, SOT-23, SMD | Farnell |
LED Uni-Color Red 627nm 3-Pin SOT-23 T/R | Avnet Europe |
LED | Transfer Multisort Elektronik |
KM-23ID-F | Elfaro |
Stock Europe - ROHS:YES | ComS.I.T. |
Kingbright SMD LED Red 627nm 20mA 2V 140° | Distrelec |
LED, RED, 12MCD, 625NM | Newark Electronics |
SMD-LED rot gegurtet VP2000 | Boersig |
Where can I find additional details, specifications and documents for a KM-23ID-F?
Additional datasheets, footprints and schematics for KM-23ID-F are listed on our Part Details page. You can also find images and similar parts to KM-23ID-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KM-23ID-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KM-23ID-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KM-23ID-F fall under?
The KM-23ID-F is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to KM-23ID-F when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KM-23ID-F you can contact the distributor directly for product support, shipping queries etc.
Is the KM-23ID-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KM-23ID-F have stock available?
Authorised distributors including TTI Europe, Farnell, Avnet Europe, element14 and Transfer Multisort Elektronik have stock available or on a lead time for KM-23ID-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KM-23ID-F often in real-time on the comparison pages.
What if I can't find stock of KM-23ID-F?
You can fill out our help required form which you can use to request a quote for KM-23ID-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.