Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.44
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Straight Knurled with Indicator Line |
Knob Diameter | 18.8mm |
Product Range | - |
Body Material | Aluminum |
Knob,0.740in.,StraightKnurl,0.250in.,Blk | RS |
Straight Knurled Knob W/ Line Ind 6.38Mm | Newark Electronics |
Knob, 0.740 in., Straight Knurl, 0.250 in., Black, Alcoswitch, KLN Series | TE Connectivity KLN700B1/4 | RS Americas |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a KLN700B1/4?
Additional datasheets, footprints and schematics for KLN700B1/4 are listed on our Part Details page. You can also find images and similar parts to KLN700B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLN700B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLN700B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLN700B1/4 fall under?
The KLN700B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KLN700B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLN700B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the KLN700B1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLN700B1/4 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for KLN700B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLN700B1/4 often in real-time on the comparison pages.
What if I can't find stock of KLN700B1/4?
You can fill out our help required form which you can use to request a quote for KLN700B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.