Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Straight Knurled with Indicator Line |
Knob Diameter | 31.8mm |
Body Material | Aluminum |
RoHS Compliant | No |
KLN1250B1/4=KNOB KNURL W/IND L Primary Product Material: Aluminum Knob Design: Straight Knurl Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 31.75 mm Aluminum Straight Knurl 6.35 mm .25" | Switch Knob | Part Number: KLN1250B1/4 | Internal Number: 9-1437621-5 | TE Connectivity | TE Store |
Cylindrical Knob, 1/4 in Shaft, Aluminum, Black With White Indicator, KLN Series | TE Connectivity KLN1250B1/4 | RS Americas |
Knob,Black,1.25in. | RS |
Straight Knurled Knob, Alu, Blk, 31.8Mm Rohs Compliant: No |Alcoswitch Te Connectivity KLN1250B1/4.. | Newark Electronics |
STRAIGHT KNURLED KNOB, ALU, BLK, 31.8MM | element14 |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a KLN1250B1/4?
Additional datasheets, footprints and schematics for KLN1250B1/4 are listed on our Part Details page. You can also find images and similar parts to KLN1250B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLN1250B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLN1250B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLN1250B1/4 fall under?
The KLN1250B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KLN1250B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLN1250B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the KLN1250B1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLN1250B1/4 have stock available?
Authorised distributors including TE Store, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for KLN1250B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLN1250B1/4 often in real-time on the comparison pages.
What if I can't find stock of KLN1250B1/4?
You can fill out our help required form which you can use to request a quote for KLN1250B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.