Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | - |
Knob Material | Aluminium |
Knob / Dial Style | Straight Knurled with Top Side Indicator Line |
Knob Diameter | 12.7mm |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Knob | Newark Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Switch, Kln500B1/4=Knob Knurl W/Ind Li | TE Connectivity KLN500B1/4 | RS Americas |
KNOB, ALUMINIUM, 12.7MM, BLACK | element14 |
Special Order: KLN500B1/4=KNOB KNURL W/IND LI Primary Product Material: Aluminum Knob Design: Straight Knurl Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 12.7 mm Aluminum Straight Knurl 6.35 mm .25" | Switch Knob | Part Number: KLN500B1/4 | Internal Number: 9-1437621-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a KLN500B1/4?
Additional datasheets, footprints and schematics for KLN500B1/4 are listed on our Part Details page. You can also find images and similar parts to KLN500B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLN500B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLN500B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLN500B1/4 fall under?
The KLN500B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to KLN500B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLN500B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the KLN500B1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLN500B1/4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TE Store have stock available or on a lead time for KLN500B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLN500B1/4 often in real-time on the comparison pages.
What if I can't find stock of KLN500B1/4?
You can fill out our help required form which you can use to request a quote for KLN500B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.