Status: | Unknown |
---|---|
Series: | KLDX-SMT2 Series |
RoHS: | Unknown |
Gender | Jack |
---|---|
Current Rating | 3.5A |
Pin Diameter | 2mm |
Barrel Length | - |
Connector Mounting | PCB Mount |
Contact Termination Type | Surface Mount |
Barrel Inner Diameter | - |
Barrel Outer Diameter | 6.5mm |
Voltage Rating | 24VDC |
Product Range | KLDX-SMT2 Series |
SVHC | No SVHC (07-Jul-2017) |
DC POWER JACK, 2MM, 3.5A, 24VDC, PCB | element14 |
Dc Power Jack, 2Mm, 3.5A, 24Vdc, Pcb | Newark Electronics |
COMPLETE SMT POWER JACK 2.0 MM | Relay Specialties |
Where can I find additional details, specifications and documents for a KLDX-SMT2-0202-ATR?
Additional datasheets, footprints and schematics for KLDX-SMT2-0202-ATR are listed on our Part Details page. You can also find images and similar parts to KLDX-SMT2-0202-ATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLDX-SMT2-0202-ATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLDX-SMT2-0202-ATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLDX-SMT2-0202-ATR fall under?
The KLDX-SMT2-0202-ATR is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to KLDX-SMT2-0202-ATR when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLDX-SMT2-0202-ATR you can contact the distributor directly for product support, shipping queries etc.
Is the KLDX-SMT2-0202-ATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLDX-SMT2-0202-ATR have stock available?
Authorised distributors including Sager, element14, Toby Electronics, Farnell and Newark Electronics have stock available or on a lead time for KLDX-SMT2-0202-ATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLDX-SMT2-0202-ATR often in real-time on the comparison pages.
What if I can't find stock of KLDX-SMT2-0202-ATR?
You can fill out our help required form which you can use to request a quote for KLDX-SMT2-0202-ATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.