Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.34
Gender | Jack |
---|---|
Current Rating | 3.5A |
Pin Diameter | 2.5mm |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Barrel Outer Diameter | 6.4mm |
RoHS Compliant | Yes |
Dc Power Jack, 2.5Mm, 3.5A, 24Vdc, Pcb | Newark Electronics |
DC POWER JACK, 2.5MM, 3.5A, 24VDC, PCB | element14 |
KYCON POWER JACK 2.50 MM DIA R | Relay Specialties |
Where can I find additional details, specifications and documents for a KLDX-0202-B?
Additional datasheets, footprints and schematics for KLDX-0202-B are listed on our Part Details page. You can also find images and similar parts to KLDX-0202-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLDX-0202-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLDX-0202-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLDX-0202-B fall under?
The KLDX-0202-B is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to KLDX-0202-B when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLDX-0202-B you can contact the distributor directly for product support, shipping queries etc.
Is the KLDX-0202-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KLDX-0202-B have stock available?
Authorised distributors including Sager, Toby Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for KLDX-0202-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLDX-0202-B often in real-time on the comparison pages.
What if I can't find stock of KLDX-0202-B?
You can fill out our help required form which you can use to request a quote for KLDX-0202-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.