KLDX-0202-A Power Entry Connectors by Kycon

DC POWER JACK, 2MM, 3.5A, 24VDC, PCB

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.34


Distributor Starting From Stock
Logo for Sager Sager US$0.34
23,284
Buy Now
Logo for Relay Specialties Relay Specialties US$0.36
1,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.82
712
Buy Now
Logo for element14 element14 US$0.58
712
Buy Now
Logo for Toby Electronics Toby Electronics US$0.53
263
Buy Now
View Full Pricing & Stock Comparison

Specifications

Gender Jack
Current Rating 3.5A
Pin Diameter 2mm
Connector Mounting PCB Mount
Contact Termination Type Through Hole
Barrel Outer Diameter 6.4mm
RoHS Compliant Yes

Alternative Descriptions

KYCON POWER JACK 2.0 MM DIA RORoHS COMPLIANT | Relay Specialties
Dc Power Jack, 2Mm, 3.5A, 24Vdc, Pcb | Newark Electronics
KLDX - Kycon PCB Mount DC Power Jacks | Toby Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KLDX-0202-A?

Additional datasheets, footprints and schematics for KLDX-0202-A are listed on our Part Details page. You can also find images and similar parts to KLDX-0202-A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KLDX-0202-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLDX-0202-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KLDX-0202-A fall under?

The KLDX-0202-A is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.

Can I view similar or alternative parts?

You can view similar parts to KLDX-0202-A when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KLDX-0202-A you can contact the distributor directly for product support, shipping queries etc.

Is the KLDX-0202-A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for KLDX-0202-A have stock available?

Authorised distributors including Sager, Relay Specialties, Newark Electronics, element14 and Farnell have stock available or on a lead time for KLDX-0202-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KLDX-0202-A often in real-time on the comparison pages.

What if I can't find stock of KLDX-0202-A?

You can fill out our help required form which you can use to request a quote for KLDX-0202-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay