Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-On |
Actuator / Cap Colour | Black Yellow |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage AC Nom | - |
Rocker Switch, Dpdt, 10A, 24Vdc, Panel | Newark Electronics |
ROCKER SWITCH KG PROTECTED | APEM Components KL46FAKFG225N0461 | RS Americas |
Where can I find additional details, specifications and documents for a KL46FAKFG225N0461?
Additional datasheets, footprints and schematics for KL46FAKFG225N0461 are listed on our Part Details page. You can also find images and similar parts to KL46FAKFG225N0461 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KL46FAKFG225N0461 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KL46FAKFG225N0461 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KL46FAKFG225N0461 fall under?
The KL46FAKFG225N0461 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KL46FAKFG225N0461 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KL46FAKFG225N0461 you can contact the distributor directly for product support, shipping queries etc.
Is the KL46FAKFG225N0461 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KL46FAKFG225N0461 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for KL46FAKFG225N0461.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KL46FAKFG225N0461 often in real-time on the comparison pages.
What if I can't find stock of KL46FAKFG225N0461?
You can fill out our help required form which you can use to request a quote for KL46FAKFG225N0461 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.