KL46CAKLG225N01A6 Switches, Relays & Solenoids by APEM

ROCKER SWITCH DPDT 5A 24VDC PANEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$31.87


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$35.99
-
Buy Now
Logo for RS Americas RS Americas US$38.47
-
Buy Now
Logo for element14 element14 US$33.99
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Illumination Illuminated
Contact Configuration DPDT
Switch Operation On-On
Actuator / Cap Colour Black Yellow
Switch Mounting Panel Mount
Contact Current Max 5A
Contact Voltage AC Nom -

Alternative Descriptions

Rocker Switch, Dpdt, 5A, 24Vdc, Panel | Newark Electronics
Rocker switch+unlock, on-on, blk/yl, yl LED | APEM Components KL46CAKLG225N01A6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KL46CAKLG225N01A6?

Additional datasheets, footprints and schematics for KL46CAKLG225N01A6 are listed on our Part Details page. You can also find images and similar parts to KL46CAKLG225N01A6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KL46CAKLG225N01A6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KL46CAKLG225N01A6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KL46CAKLG225N01A6 fall under?

The KL46CAKLG225N01A6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to KL46CAKLG225N01A6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KL46CAKLG225N01A6 you can contact the distributor directly for product support, shipping queries etc.

Is the KL46CAKLG225N01A6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KL46CAKLG225N01A6 have stock available?

Authorised distributors including Farnell Contract, Newark Electronics, RS Americas and element14 have stock available or on a lead time for KL46CAKLG225N01A6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KL46CAKLG225N01A6 often in real-time on the comparison pages.

What if I can't find stock of KL46CAKLG225N01A6?

You can fill out our help required form which you can use to request a quote for KL46CAKLG225N01A6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay