Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-On |
Actuator / Cap Colour | Black Yellow |
Switch Mounting | Panel Mount |
Contact Current Max | 5A |
ROCKER SWITCH, DPDT, 5A, 24VDC, PANEL | Farnell Contract |
Rocker Switch, Dpdt, 5A, 24Vdc, Panel | Newark Electronics |
ROCKER SWITCH KG PROTECTED | APEM Components KL462AKXA125N01026 | RS Americas |
Where can I find additional details, specifications and documents for a KL462AKXA125N01026?
Additional datasheets, footprints and schematics for KL462AKXA125N01026 are listed on our Part Details page. You can also find images and similar parts to KL462AKXA125N01026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KL462AKXA125N01026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KL462AKXA125N01026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KL462AKXA125N01026 fall under?
The KL462AKXA125N01026 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KL462AKXA125N01026 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KL462AKXA125N01026 you can contact the distributor directly for product support, shipping queries etc.
Is the KL462AKXA125N01026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KL462AKXA125N01026 have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, element14 and RS Americas have stock available or on a lead time for KL462AKXA125N01026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KL462AKXA125N01026 often in real-time on the comparison pages.
What if I can't find stock of KL462AKXA125N01026?
You can fill out our help required form which you can use to request a quote for KL462AKXA125N01026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.