Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-On |
Actuator / Cap Colour | Black Yellow |
Switch Mounting | Panel Mount |
Contact Current Max | 20mA |
Rocker Switch, Spdt, 0.02A, 12Vdc, Panel | Newark Electronics |
ROCKER SWITCH KG PROTECTED | APEM Components KL363DKXA125N01605 | RS Americas |
Where can I find additional details, specifications and documents for a KL363DKXA125N01605?
Additional datasheets, footprints and schematics for KL363DKXA125N01605 are listed on our Part Details page. You can also find images and similar parts to KL363DKXA125N01605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KL363DKXA125N01605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KL363DKXA125N01605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KL363DKXA125N01605 fall under?
The KL363DKXA125N01605 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KL363DKXA125N01605 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KL363DKXA125N01605 you can contact the distributor directly for product support, shipping queries etc.
Is the KL363DKXA125N01605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KL363DKXA125N01605 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for KL363DKXA125N01605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KL363DKXA125N01605 often in real-time on the comparison pages.
What if I can't find stock of KL363DKXA125N01605?
You can fill out our help required form which you can use to request a quote for KL363DKXA125N01605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.