Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Orange Yellow |
Switch Mounting | Panel Mount |
Contact Current Max | 5A |
Contact Voltage AC Nom | - |
Rocker Switch, Spst, 5A, 24Vdc, Panel | Newark Electronics |
ROCKER SWITCH, SPST, 5A, 24VDC, PANEL | element14 |
ROCKER SWITCH KG PROTECTED | APEM Components KL310AXLA295NAM32 | RS Americas |
Where can I find additional details, specifications and documents for a KL310AXLA295NAM32?
Additional datasheets, footprints and schematics for KL310AXLA295NAM32 are listed on our Part Details page. You can also find images and similar parts to KL310AXLA295NAM32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KL310AXLA295NAM32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KL310AXLA295NAM32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KL310AXLA295NAM32 fall under?
The KL310AXLA295NAM32 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KL310AXLA295NAM32 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KL310AXLA295NAM32 you can contact the distributor directly for product support, shipping queries etc.
Is the KL310AXLA295NAM32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KL310AXLA295NAM32 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for KL310AXLA295NAM32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KL310AXLA295NAM32 often in real-time on the comparison pages.
What if I can't find stock of KL310AXLA295NAM32?
You can fill out our help required form which you can use to request a quote for KL310AXLA295NAM32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.