KL1515 Enclosures, Racks & Accessories by Rittal

CABINET 300X150X80MM

Status: Unknown
Series: KL Terminal Box Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.55

Distributor Stock
Logo for Farnell
Farnell
from US$33.55
No stock
Buy Now
Logo for element14
element14
from US$39.62
-
Buy Now

Specifications

Enclosure Type Electrical / Industrial
Enclosure Material Steel
External Height - Metric 150mm
External Width - Metric 300mm
External Depth - Metric 80mm
IP Rating IP66
Body Colour Grey
NEMA Rating NEMA 4X
External Height - Imperial 5.91"
External Width - Imperial 11.81"
External Depth - Imperial 3.15"
Product Range KL Terminal Box Series
No. of Switch Holes -
SVHC No SVHC (15-Jan-2018)
Approval Bodies CSA DET NORSKE VERITAS LLOYDS TUV UL
Coating Epoxy Paint
Depth - Imperial 3.2"
Depth - Metric 80mm
Height - Imperial 5.9"
Height - Metric 150mm
Length / Width - Imperial 11.8"
Length / Width - Metric 300mm
RAL Number 7035

Alternative Descriptions

CABINET, 300X150X80MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KL1515?

Additional datasheets, footprints and schematics for KL1515 are listed on our Part Details page. You can also find images and similar parts to KL1515 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KL1515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KL1515 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KL1515 fall under?

The KL1515 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to KL1515 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KL1515 you can contact the distributor directly for product support, shipping queries etc.

Is the KL1515 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KL1515 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for KL1515.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KL1515 often in real-time on the comparison pages.

What if I can't find stock of KL1515?

You can fill out our help required form which you can use to request a quote for KL1515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay