Status: | Unknown |
---|---|
Series: | KL Terminal Box Series |
RoHS: | Unknown |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 150mm |
External Width - Metric | 300mm |
External Depth - Metric | 120mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X |
External Height - Imperial | 5.91" |
External Width - Imperial | 11.81" |
External Depth - Imperial | 4.72" |
Product Range | KL Terminal Box Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA DET NORSKE VERITAS LLOYDS TUV UL |
Coating | Epoxy Paint |
Depth - Imperial | 4.7" |
Depth - Metric | 120mm |
Height - Imperial | 5.9" |
Height - Metric | 150mm |
Length / Width - Imperial | 11.8" |
Length / Width - Metric | 300mm |
RAL Number | 7035 |
CABINET, 300X150X120MM | element14 |
Where can I find additional details, specifications and documents for a KL1501?
Additional datasheets, footprints and schematics for KL1501 are listed on our Part Details page. You can also find images and similar parts to KL1501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KL1501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KL1501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KL1501 fall under?
The KL1501 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to KL1501 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KL1501 you can contact the distributor directly for product support, shipping queries etc.
Is the KL1501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KL1501 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KL1501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KL1501 often in real-time on the comparison pages.
What if I can't find stock of KL1501?
You can fill out our help required form which you can use to request a quote for KL1501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.