Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Debugger Probe |
---|---|
Silicon Family Name | XMC4000 XMC1000 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 Cortex-M4 |
Kit Contents | Isolated Debugger Probe KITXMCLINKSEGGERV1TOBO1 |
Features | 1kV DC Functional Isolation Debug Protocols-JTAG/SWD/SPD/Serial Wire Viewer/Output/Virtual COM Port |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ISOLATED DEBUG PROBE, ARM CORTEX-M0/M4 | element14 |
Isolated Debug Probe, Arm Cortex-M0/M4 | Newark Electronics |
Where can I find additional details, specifications and documents for a KITXMCLINKSEGGERV1TOBO1?
Additional datasheets, footprints and schematics for KITXMCLINKSEGGERV1TOBO1 are listed on our Part Details page. You can also find images and similar parts to KITXMCLINKSEGGERV1TOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KITXMCLINKSEGGERV1TOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KITXMCLINKSEGGERV1TOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KITXMCLINKSEGGERV1TOBO1 fall under?
The KITXMCLINKSEGGERV1TOBO1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KITXMCLINKSEGGERV1TOBO1 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KITXMCLINKSEGGERV1TOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the KITXMCLINKSEGGERV1TOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KITXMCLINKSEGGERV1TOBO1 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for KITXMCLINKSEGGERV1TOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KITXMCLINKSEGGERV1TOBO1 often in real-time on the comparison pages.
What if I can't find stock of KITXMCLINKSEGGERV1TOBO1?
You can fill out our help required form which you can use to request a quote for KITXMCLINKSEGGERV1TOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.