Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | MC33816 PT2000 |
Kit Application Type | Motor Driver |
Application Sub Type | Programmable Solenoid Controller |
Kit Contents | Eval Brd MC33816/PT2000 Assembled & Tested Module In Anti-Static Bag USB Cable Warranty Card |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TRACER DEBUG MODULE FOR MC33816 AND PT20 | Avnet America |
EVAL BOARD, PROGRAMMABLE SOLENOID CTRL | element14 |
Tracer Debug Module For Mc33816 And Pt2000/Rohs Compliant: Yes |Nxp KITPSCDEBUGEVM | Newark Electronics |
Where can I find additional details, specifications and documents for a KITPSCDEBUGEVM?
Additional datasheets, footprints and schematics for KITPSCDEBUGEVM are listed on our Part Details page. You can also find images and similar parts to KITPSCDEBUGEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KITPSCDEBUGEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KITPSCDEBUGEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KITPSCDEBUGEVM fall under?
The KITPSCDEBUGEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to KITPSCDEBUGEVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KITPSCDEBUGEVM you can contact the distributor directly for product support, shipping queries etc.
Is the KITPSCDEBUGEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KITPSCDEBUGEVM have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for KITPSCDEBUGEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KITPSCDEBUGEVM often in real-time on the comparison pages.
What if I can't find stock of KITPSCDEBUGEVM?
You can fill out our help required form which you can use to request a quote for KITPSCDEBUGEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.