Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Infineon |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | XMC1202 |
Silicon Family Name | XMC1200 |
For Use With | Arduino Uno R3 & Infineon XMC1100 Boot Kit |
Kit Contents | Eval Board XMC1202 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | XMC 32bit ARM MCU Configurable for Different Light Engines I2C Interface ?Compatible with Uno R3 |
Evaluation Brd, Rgb Led Lighting Shield | Newark Electronics |
EVALUATION BRD, RGB LED LIGHTING SHIELD | element14 |
Where can I find additional details, specifications and documents for a KITLEDXMC1202AS01TOBO1?
Additional datasheets, footprints and schematics for KITLEDXMC1202AS01TOBO1 are listed on our Part Details page. You can also find images and similar parts to KITLEDXMC1202AS01TOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KITLEDXMC1202AS01TOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KITLEDXMC1202AS01TOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KITLEDXMC1202AS01TOBO1 fall under?
The KITLEDXMC1202AS01TOBO1 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to KITLEDXMC1202AS01TOBO1 when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KITLEDXMC1202AS01TOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the KITLEDXMC1202AS01TOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KITLEDXMC1202AS01TOBO1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KITLEDXMC1202AS01TOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KITLEDXMC1202AS01TOBO1 often in real-time on the comparison pages.
What if I can't find stock of KITLEDXMC1202AS01TOBO1?
You can fill out our help required form which you can use to request a quote for KITLEDXMC1202AS01TOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.