Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 16bit |
Silicon Family Name | MM912 |
Core Architecture | HCS12 |
Core Sub-Architecture | S12 |
Silicon Core Number | MM912H634 |
Kit Contents | Evaluation Board MM912H634 Cable Warranty Card Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Two Protected Low Side Outputs to Drive Inductive Loads Two Protected High Side Outputs |
Kit Application Type | Integrated S12 Based Relay Driver |
Integrated S12 Based Relay Driver Evaluation Board | Newark Electronics |
Evaluation Board, Integrated S12 Based Relay Driver With LIN | Avnet America |
Where can I find additional details, specifications and documents for a KIT912H634EVME?
Additional datasheets, footprints and schematics for KIT912H634EVME are listed on our Part Details page. You can also find images and similar parts to KIT912H634EVME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT912H634EVME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT912H634EVME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT912H634EVME fall under?
The KIT912H634EVME is listed under Development Boards Evaluation Tools > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to KIT912H634EVME when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT912H634EVME you can contact the distributor directly for product support, shipping queries etc.
Is the KIT912H634EVME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIT912H634EVME have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for KIT912H634EVME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT912H634EVME often in real-time on the comparison pages.
What if I can't find stock of KIT912H634EVME?
You can fill out our help required form which you can use to request a quote for KIT912H634EVME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.