Status: | Unknown |
---|---|
Series: | RJFTV Series |
RoHS: | Unknown |
Prices starting from US$76.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$172.74
|
1
in stock
|
Buy Now | |
Electro Enterprises
from US$125.32
|
204
in stock
|
Buy Now | |
Heilind Electronics
from US$170.46
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$170.46
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$151.13
|
-
|
Buy Now | |
Avnet America
from US$76.89
|
-
|
Buy Now |
Connector Type | RJ45 |
---|---|
Product Range | RJFTV Series |
Gender | Jack |
No. of Contacts | 8 |
No. of Positions | 8 |
No. of Ports | 1 |
LAN Category | - |
Contact Termination Type | Solder |
Contact Plating | - |
KIT EMI SHIELDED RECEPT W | Heilind Electronics |
Square rcp RJFTV 360deg EMI backshell | RS |
Rj45 Modular Jack Kit, 8 Position, 1 Port | Newark Electronics |
Modular Connector, RJ45 Jack, 1 x 1 (Port), 8P8C, Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a KIT38082?
Additional datasheets, footprints and schematics for KIT38082 are listed on our Part Details page. You can also find images and similar parts to KIT38082 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT38082 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT38082 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT38082 fall under?
The KIT38082 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to KIT38082 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT38082 you can contact the distributor directly for product support, shipping queries etc.
Is the KIT38082 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIT38082 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for KIT38082.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT38082 often in real-time on the comparison pages.
What if I can't find stock of KIT38082?
You can fill out our help required form which you can use to request a quote for KIT38082 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.