Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | MC35XS3500 |
Kit Application Type | Power Management |
Application Sub Type | Smart Front Corner Light Switch |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Evaluation Board MC35XS3500 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Over-current Shutdown Detection PWM Module with Multiphase Feature Including Prescaler |
Smart Rear Corner Light Switch Evaluation Board | Newark Electronics |
EVALUATION KIT - MC35XS3500, SMART REAR CORNER LIGHT SWITCH | Avnet America |
EVALUATION BOARD, HIGH SIDE SWITCH | element14 |
Where can I find additional details, specifications and documents for a KIT35XS3500EVBE?
Additional datasheets, footprints and schematics for KIT35XS3500EVBE are listed on our Part Details page. You can also find images and similar parts to KIT35XS3500EVBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT35XS3500EVBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT35XS3500EVBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT35XS3500EVBE fall under?
The KIT35XS3500EVBE is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to KIT35XS3500EVBE when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT35XS3500EVBE you can contact the distributor directly for product support, shipping queries etc.
Is the KIT35XS3500EVBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIT35XS3500EVBE have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for KIT35XS3500EVBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT35XS3500EVBE often in real-time on the comparison pages.
What if I can't find stock of KIT35XS3500EVBE?
You can fill out our help required form which you can use to request a quote for KIT35XS3500EVBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.