Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | MC33975 |
Silicon Family Name | - |
For Use With | - |
Kit Contents | Assembled and Tested Evaluation Board/Module 33812 & 9S12P128 Misc Cables CD-ROM USB Based BDM |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Application Sub Type | Multiple Switch Detection Interface |
Features | Selectable Wake-up on Change of State 14 Switch-to-ground Inputs 8 Programmable Inputs |
Kit Application Type | Power Management |
Multiple Switch Detection Interface Evaluation Board | Newark Electronics |
Multiple Switch Detection Interface With Suppressed Wake-Up And 32mA Wetting Current | Avnet America |
EVALUATION MODULE, POWER MANAGEMENT | element14 |
Where can I find additional details, specifications and documents for a KIT33975AEWEVBE?
Additional datasheets, footprints and schematics for KIT33975AEWEVBE are listed on our Part Details page. You can also find images and similar parts to KIT33975AEWEVBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT33975AEWEVBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT33975AEWEVBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT33975AEWEVBE fall under?
The KIT33975AEWEVBE is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to KIT33975AEWEVBE when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT33975AEWEVBE you can contact the distributor directly for product support, shipping queries etc.
Is the KIT33975AEWEVBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIT33975AEWEVBE have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for KIT33975AEWEVBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT33975AEWEVBE often in real-time on the comparison pages.
What if I can't find stock of KIT33975AEWEVBE?
You can fill out our help required form which you can use to request a quote for KIT33975AEWEVBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.