Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | MC33879 |
Kit Application Type | Power Management |
Application Sub Type | High Side / Low Side Switch |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Evaluation Board MC33879 CD33879 CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | On/Off Control of Open Load Detect Current Internal Reverse Battery Protection on VPWR |
Configurable Octal Serial Switch, Evaluation Board | Newark Electronics |
Evaluation Card Allows The Customer To Quickly Evaluate Features Of The Device With Asimple Bench Top Setup | Avnet America |
EVALUATION BOARD, HIGH/LOW SIDE SWITCH | element14 |
Where can I find additional details, specifications and documents for a KIT33879AEKEVBE?
Additional datasheets, footprints and schematics for KIT33879AEKEVBE are listed on our Part Details page. You can also find images and similar parts to KIT33879AEKEVBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT33879AEKEVBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT33879AEKEVBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT33879AEKEVBE fall under?
The KIT33879AEKEVBE is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to KIT33879AEKEVBE when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT33879AEKEVBE you can contact the distributor directly for product support, shipping queries etc.
Is the KIT33879AEKEVBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIT33879AEKEVBE have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for KIT33879AEKEVBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT33879AEKEVBE often in real-time on the comparison pages.
What if I can't find stock of KIT33879AEKEVBE?
You can fill out our help required form which you can use to request a quote for KIT33879AEKEVBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.