KIT-PI2-STARTER-RPI/CASE/SD/PWR Part Information

Details for KIT-PI2-STARTER-RPI/CASE/SD/PWR by element14

Embedded Computers Education & Maker Boards>Raspberry Pi>Embedded Single Board Computers - SBC - Raspberry Pi

Part Specifications

Silicon Manufacturer Broadcom
Silicon Family Name BCM2xxx
Core Architecture ARM
Core Sub-Architecture ARM7
Silicon Core Number BCM2836
Kit Contents Raspberry Pi 2 Model B 8GB MicroSD Card MicroSD card to SD Card Adapter 2A UK/EU Power Supply Black Enclosure
Product Range -
Features Quad Core CPU 1GB RAM 900MHz Board Clock Speed 40 GPIO Pins 4 x USB Ports 4 Pole Stereo Output HDMI Port 10/100 Ethernet Micro SD Card Slot
No. of Bits 32bit
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a KIT-PI2-STARTER-RPI/CASE/SD/PWR?

Additional datasheets, footprints and schematics for KIT-PI2-STARTER-RPI/CASE/SD/PWR are listed in our Part Details tab. You can also find the KIT-PI2-STARTER-RPI/CASE/SD/PWR image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KIT-PI2-STARTER-RPI/CASE/SD/PWR in the Pricing & Inventory tab next to part details. You can view KIT-PI2-STARTER-RPI/CASE/SD/PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KIT-PI2-STARTER-RPI/CASE/SD/PWR fall under?

The KIT-PI2-STARTER-RPI/CASE/SD/PWR is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Single Board Computers - SBC - Raspberry Pi.

Can I view similar or alternative parts?

You can view similar parts to KIT-PI2-STARTER-RPI/CASE/SD/PWR when available in the Embedded Single Board Computers - SBC - Raspberry Pi range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KIT-PI2-STARTER-RPI/CASE/SD/PWR you can contact the distributor directly for product support, shipping queries etc.

Is the KIT-PI2-STARTER-RPI/CASE/SD/PWR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for KIT-PI2-STARTER-RPI/CASE/SD/PWR have stock available?

There is no stock from authorised distributors for KIT-PI2-STARTER-RPI/CASE/SD/PWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KIT-PI2-STARTER-RPI/CASE/SD/PWR often in real-time on the comparison pages.

What if I can't find stock of KIT-PI2-STARTER-RPI/CASE/SD/PWR?

You can fill out our help required form which you can use to request a quote for KIT-PI2-STARTER-RPI/CASE/SD/PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for KIT-PI2-STARTER-RPI/CASE/SD/PWR

Loading...
Loading Results for KIT-PI2-STARTER-RPI/CASE/SD/PWR
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us