Status: | Unknown |
---|---|
Series: | Matlab and Simulink |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM7 |
Silicon Core Number | BCM2836 |
Kit Contents | Raspberry Pi 2 Model B Mathworks MatLab & Simulink Student Version 8GB MicroSD Card MicroSD card to SD Card Adapter Universal Power Supply (UK EU AUS US) Black Enclosure |
Product Range | Matlab and Simulink |
Features | Quad Core CPU 1GB RAM 900MHz Board Clock Speed 40 GPIO Pins 4 x USB Ports 4 Pole Stereo Output HDMI Port 10/100 Ethernet Micro SD Card Slot |
No. of Bits | 32bit |
Kit Contents:Raspberry Pi 2 Model B, Mathworks Matlab & Simulink Student Version, 8Gb Microsd Card, Microsd Card To Sd Card Adapter, Universal Power Supply (Uk, Eu, Aus, Us), Black Enclosure | Newark Electronics |
Where can I find additional details, specifications and documents for a KIT-PI2-MATHWORKS-STARTER-RPI?
Additional datasheets, footprints and schematics for KIT-PI2-MATHWORKS-STARTER-RPI are listed on our Part Details page. You can also find images and similar parts to KIT-PI2-MATHWORKS-STARTER-RPI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT-PI2-MATHWORKS-STARTER-RPI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT-PI2-MATHWORKS-STARTER-RPI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT-PI2-MATHWORKS-STARTER-RPI fall under?
The KIT-PI2-MATHWORKS-STARTER-RPI is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Single Board Computers - SBC - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to KIT-PI2-MATHWORKS-STARTER-RPI when available in the Embedded Single Board Computers - SBC - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT-PI2-MATHWORKS-STARTER-RPI you can contact the distributor directly for product support, shipping queries etc.
Is the KIT-PI2-MATHWORKS-STARTER-RPI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIT-PI2-MATHWORKS-STARTER-RPI have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KIT-PI2-MATHWORKS-STARTER-RPI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT-PI2-MATHWORKS-STARTER-RPI often in real-time on the comparison pages.
What if I can't find stock of KIT-PI2-MATHWORKS-STARTER-RPI?
You can fill out our help required form which you can use to request a quote for KIT-PI2-MATHWORKS-STARTER-RPI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.