Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM11 |
Silicon Core Number | BCM2835 |
Kit Contents | Raspberry Pi Model A+ NOOBS SD Card Power Supply and WiPi |
Product Range | - |
Features | 700MHz Dual Core VideoCore IV Multimedia Co-processor 256MB RAM 1 x HDMI & 1 x USB Port |
No. of Bits | 32bit |
Silicon Manufacturer:Broadcom | Newark Electronics |
Where can I find additional details, specifications and documents for a KIT-A+-STREAMING-SERVER?
Additional datasheets, footprints and schematics for KIT-A+-STREAMING-SERVER are listed on our Part Details page. You can also find images and similar parts to KIT-A+-STREAMING-SERVER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT-A+-STREAMING-SERVER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT-A+-STREAMING-SERVER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT-A+-STREAMING-SERVER fall under?
The KIT-A+-STREAMING-SERVER is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Single Board Computers - SBC - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to KIT-A+-STREAMING-SERVER when available in the Embedded Single Board Computers - SBC - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT-A+-STREAMING-SERVER you can contact the distributor directly for product support, shipping queries etc.
Is the KIT-A+-STREAMING-SERVER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIT-A+-STREAMING-SERVER have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for KIT-A+-STREAMING-SERVER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT-A+-STREAMING-SERVER often in real-time on the comparison pages.
What if I can't find stock of KIT-A+-STREAMING-SERVER?
You can fill out our help required form which you can use to request a quote for KIT-A+-STREAMING-SERVER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.