Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM11 |
Silicon Core Number | BCM2835 |
Kit Contents | Raspberry Pi Model A+ Pi NOIR Camera Piface C&D 2 NOOBS SD Card Power Supply and WiPi |
Product Range | - |
Features | 700MHz Dual Core VideoCore IV Multimedia Co-processor 256MB RAM 1 x HDMI & 1 x USB Port |
No. of Bits | 32bit |
Rpi 1 A+ Santa Catcher | Newark Electronics |
Where can I find additional details, specifications and documents for a KIT-A+-SANTA-CATCHER?
Additional datasheets, footprints and schematics for KIT-A+-SANTA-CATCHER are listed on our Part Details page. You can also find images and similar parts to KIT-A+-SANTA-CATCHER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT-A+-SANTA-CATCHER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT-A+-SANTA-CATCHER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT-A+-SANTA-CATCHER fall under?
The KIT-A+-SANTA-CATCHER is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Single Board Computers - SBC - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to KIT-A+-SANTA-CATCHER when available in the Embedded Single Board Computers - SBC - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT-A+-SANTA-CATCHER you can contact the distributor directly for product support, shipping queries etc.
Is the KIT-A+-SANTA-CATCHER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIT-A+-SANTA-CATCHER have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for KIT-A+-SANTA-CATCHER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT-A+-SANTA-CATCHER often in real-time on the comparison pages.
What if I can't find stock of KIT-A+-SANTA-CATCHER?
You can fill out our help required form which you can use to request a quote for KIT-A+-SANTA-CATCHER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.