Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Rivet |
---|---|
Mounting Hole Dia | 3.7mm |
Mount Colour | Red |
Mount Material | Nylon (Polyamide) |
Length | 3mm |
Width | 12.4mm |
Height | 3mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Cable Tie Mount |
Body Material | Nylon (Polyamide) |
External Length / Height | 3mm |
External Width | 12.4mm |
Fixing Hole Diameter | 3.7mm |
Material | Nylon |
Push Rivet Cable Tie Mount, 0.144" (3.7 mm) hole, Red Nylon 6.6 | Panduit KIMS-H366-C2 | RS Americas |
Cable Tie Mount, 18.7Mm X 12.4Mm X 13.5Mm | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Red | Avnet America |
Cable Tie Mounts Cable Tie Mount Red Knock-In Low Prof | Sager |
Where can I find additional details, specifications and documents for a KIMS-H366-C2?
Additional datasheets, footprints and schematics for KIMS-H366-C2 are listed on our Part Details page. You can also find images and similar parts to KIMS-H366-C2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIMS-H366-C2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIMS-H366-C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIMS-H366-C2 fall under?
The KIMS-H366-C2 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to KIMS-H366-C2 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIMS-H366-C2 you can contact the distributor directly for product support, shipping queries etc.
Is the KIMS-H366-C2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KIMS-H366-C2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for KIMS-H366-C2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIMS-H366-C2 often in real-time on the comparison pages.
What if I can't find stock of KIMS-H366-C2?
You can fill out our help required form which you can use to request a quote for KIMS-H366-C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.