Status: | Unknown |
---|---|
Series: | KHU Series |
RoHS: | Unknown |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 5A |
Product Range | KHU Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 120VAC |
Relay Terminals | Solder |
TYCO P&B GENERAL PURPOSE ICE C | Relay Specialties |
Relay, 4Pdt, 120Vac, 28Vdc, 5A | Newark Electronics |
Power Relay, 4PDT, 120 VAC, 5 A, KHU Series, Through Hole, Non Latching | Avnet America |
Where can I find additional details, specifications and documents for a KHU-17A18-120?
Additional datasheets, footprints and schematics for KHU-17A18-120 are listed on our Part Details page. You can also find images and similar parts to KHU-17A18-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KHU-17A18-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KHU-17A18-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KHU-17A18-120 fall under?
The KHU-17A18-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KHU-17A18-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KHU-17A18-120 you can contact the distributor directly for product support, shipping queries etc.
Is the KHU-17A18-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KHU-17A18-120 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for KHU-17A18-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KHU-17A18-120 often in real-time on the comparison pages.
What if I can't find stock of KHU-17A18-120?
You can fill out our help required form which you can use to request a quote for KHU-17A18-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.