Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 5A |
Contact Voltage AC Nom | - |
Rocker Switch, Dpdt, 5A, 24Vdc, Panel | Newark Electronics |
ROCKER SWITCH, DPDT, 5A, 24VDC, PANEL | element14 |
Switch | RS Americas |
Where can I find additional details, specifications and documents for a KH146AAZXXG12NXXXXXX?
Additional datasheets, footprints and schematics for KH146AAZXXG12NXXXXXX are listed on our Part Details page. You can also find images and similar parts to KH146AAZXXG12NXXXXXX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KH146AAZXXG12NXXXXXX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KH146AAZXXG12NXXXXXX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KH146AAZXXG12NXXXXXX fall under?
The KH146AAZXXG12NXXXXXX is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to KH146AAZXXG12NXXXXXX when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KH146AAZXXG12NXXXXXX you can contact the distributor directly for product support, shipping queries etc.
Is the KH146AAZXXG12NXXXXXX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KH146AAZXXG12NXXXXXX have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for KH146AAZXXG12NXXXXXX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KH146AAZXXG12NXXXXXX often in real-time on the comparison pages.
What if I can't find stock of KH146AAZXXG12NXXXXXX?
You can fill out our help required form which you can use to request a quote for KH146AAZXXG12NXXXXXX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.