KH137AAZEEG22N09XX10 APEM Parts by APEM

ROCKER SWITCH SPDT 5A 24VDC PANEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Chip One Stop Chip One Stop
28 units
Buy Now
Logo for element14 element14
8 units
Buy Now
Logo for Newark Electronics Newark Electronics
8 units
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Illumination Illuminated
Contact Configuration SPDT
Switch Operation (On)-Off-(On)
Actuator / Cap Colour Black
Switch Mounting Panel Mount
Contact Current Max 5A
Contact Voltage AC Nom -

Alternative Descriptions

ROCKER SWITCH, SPDT, 5A, 24VDC, PANEL | Farnell
Switch | Allied Electronics

More Parts in APEM Parts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a KH137AAZEEG22N09XX10?

Additional datasheets, footprints and schematics for KH137AAZEEG22N09XX10 are listed on our Part Details page. You can also find images and similar parts to KH137AAZEEG22N09XX10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KH137AAZEEG22N09XX10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KH137AAZEEG22N09XX10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KH137AAZEEG22N09XX10 fall under?

The KH137AAZEEG22N09XX10 is listed under APEM Parts.

Can I view similar or alternative parts?

You can view similar parts to KH137AAZEEG22N09XX10 when available in the APEM Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KH137AAZEEG22N09XX10 you can contact the distributor directly for product support, shipping queries etc.

Is the KH137AAZEEG22N09XX10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KH137AAZEEG22N09XX10 have stock available?

Authorised distributors including Chip One Stop, Farnell, element14, Newark Electronics and Allied Electronics have stock available or on a lead time for KH137AAZEEG22N09XX10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KH137AAZEEG22N09XX10 often in real-time on the comparison pages.

What if I can't find stock of KH137AAZEEG22N09XX10?

You can fill out our help required form which you can use to request a quote for KH137AAZEEG22N09XX10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay