Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Switch, Rocker, Dpst, 20A, 250V, Black | Newark Electronics |
Switch, Rocker, DPST, ON-OFF, IP56,Concave, Non-Illum, Black, O/I Legend,20A,125VAC, QC | ZF Electronics KGC3ANB1BBD | RS Americas |
Rocker Switches DPST - On-Off 20A 125VAC | Sager |
Where can I find additional details, specifications and documents for a KGC3ANB1BBD?
Additional datasheets, footprints and schematics for KGC3ANB1BBD are listed on our Part Details page. You can also find images and similar parts to KGC3ANB1BBD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KGC3ANB1BBD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KGC3ANB1BBD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KGC3ANB1BBD fall under?
The KGC3ANB1BBD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KGC3ANB1BBD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KGC3ANB1BBD you can contact the distributor directly for product support, shipping queries etc.
Is the KGC3ANB1BBD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KGC3ANB1BBD have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for KGC3ANB1BBD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KGC3ANB1BBD often in real-time on the comparison pages.
What if I can't find stock of KGC3ANB1BBD?
You can fill out our help required form which you can use to request a quote for KGC3ANB1BBD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.