Status: | Unknown |
---|---|
Series: | KG Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-Off-On |
Actuator / Cap Colour | Green |
Switch Mounting | Panel |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Product Range | KG Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | EN IEC UL VDE |
Contact Current AC Max | 10A |
Contact Current DC Max | 8A |
Contact Current Rating | 10A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 24V |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP65 |
Insulation Resistance | 1000Mohm |
No. of Mechanical Operations | 30000 |
Operating Temperature Max | -10°C |
Operating Temperature Min | 65°C |
Termination Method | Solder / Push-On |
IP65 DPDT on-off-on rocker switch,10A | RS |
SWITCH, DPDT, BLACK | element14 |
Rocker Switch, Dpdt, 10A, 12Vdc, Panel | Newark Electronics |
IP65 Black DPDT Rocker Switch, On-Off-On,12 A@250 Vac +65C -10C 21.08mm 36.8mm | APEM Components KG492A2XXA21XX | RS Americas |
Where can I find additional details, specifications and documents for a KG492A2XXA21XX?
Additional datasheets, footprints and schematics for KG492A2XXA21XX are listed on our Part Details page. You can also find images and similar parts to KG492A2XXA21XX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KG492A2XXA21XX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KG492A2XXA21XX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KG492A2XXA21XX fall under?
The KG492A2XXA21XX is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KG492A2XXA21XX when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KG492A2XXA21XX you can contact the distributor directly for product support, shipping queries etc.
Is the KG492A2XXA21XX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KG492A2XXA21XX have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for KG492A2XXA21XX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KG492A2XXA21XX often in real-time on the comparison pages.
What if I can't find stock of KG492A2XXA21XX?
You can fill out our help required form which you can use to request a quote for KG492A2XXA21XX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.