Status: | Unknown |
---|---|
Series: | KG Series |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Red |
Switch Mounting | Panel |
Contact Current Max | 15A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Product Range | KG Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | EN IEC UL VDE |
Contact Current AC Max | 15A |
Contact Current DC Max | 10A |
Contact Current Rating | 15A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 24V |
Flammability Rating | UL94V-0 |
Illumination Colour | Red |
No. of Mechanical Operations | 100000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Termination Method | Solder / Push-On |
IP65 DPST on-off red LED rocker switch | RS |
SWITCH, DPST, ILLUM RED | element14 |
Rocker Switch, Dpst, 15A, 12Vdc, Panel | Newark Electronics |
IP65 Illuminated Black DPST Rocker, On-Off,15 A@250 Vac +85C -40C 21.08mm 36.8mm | APEM Components KG412A2XDA26X6 | RS Americas |
Where can I find additional details, specifications and documents for a KG412A2XDA26X6?
Additional datasheets, footprints and schematics for KG412A2XDA26X6 are listed on our Part Details page. You can also find images and similar parts to KG412A2XDA26X6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KG412A2XDA26X6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KG412A2XDA26X6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KG412A2XDA26X6 fall under?
The KG412A2XDA26X6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KG412A2XDA26X6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KG412A2XDA26X6 you can contact the distributor directly for product support, shipping queries etc.
Is the KG412A2XDA26X6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KG412A2XDA26X6 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for KG412A2XDA26X6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KG412A2XDA26X6 often in real-time on the comparison pages.
What if I can't find stock of KG412A2XDA26X6?
You can fill out our help required form which you can use to request a quote for KG412A2XDA26X6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.