Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | - |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Switch, Pushbutton, DPST, ON-OFF, IP65, Rnd, Non-Illum, Blk, 20.2mm, 10A, 125VAC | ZF Electronics KFB3ANA1BBB | RS Americas |
Switch p/button,DPST on-off,black,10A | RS |
SWITCH, ROCKER, DPST, 10A, 250V, BLACK | Farnell |
Switch, Rocker, Dpst, 10A, 250V, Black | Newark Electronics |
Pushbutton Switches DPST - On-Off 10A 125VAC | Sager |
Where can I find additional details, specifications and documents for a KFB3ANA1BBB?
Additional datasheets, footprints and schematics for KFB3ANA1BBB are listed on our Part Details page. You can also find images and similar parts to KFB3ANA1BBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KFB3ANA1BBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KFB3ANA1BBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KFB3ANA1BBB fall under?
The KFB3ANA1BBB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KFB3ANA1BBB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KFB3ANA1BBB you can contact the distributor directly for product support, shipping queries etc.
Is the KFB3ANA1BBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KFB3ANA1BBB have stock available?
Authorised distributors including RS Americas, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for KFB3ANA1BBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KFB3ANA1BBB often in real-time on the comparison pages.
What if I can't find stock of KFB3ANA1BBB?
You can fill out our help required form which you can use to request a quote for KFB3ANA1BBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.