KFB2DNA1BBB Switches, Relays & Solenoids by ZF Electronics

SWITCH PUSHBUTTON SPST 10A 125V

Status: Unknown
Series: KF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.54

Distributor Stock
Logo for RS
RS
from US$3.46
862
in stock
Buy Now
Logo for Sager
Sager
from US$1.54
3,918
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.85
923
in stock
Buy Now
Logo for element14
element14
from US$3.34
923
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.84
513
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.60
-
Buy Now
Logo for Farnell
Farnell
from US$3.73
-
Buy Now

Specifications

Switch Operation Off-(On)
Contact Configuration SPST
Contact Voltage AC Nom 125V
Contact Voltage DC Nom 28V
Contact Current Max 10A
Switch Terminals Quick Connect
Product Range KF Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Pushbutton Switches SPST - (On)-Off 10A 125VAC | Sager
Switch, Pushbutton, Spst, 10A, 250V | Newark Electronics
SWITCH, PUSHBUTTON, SPST, 10A, 250V | element14
Switch p/button,SPST (on)-off,black,10A | RS
Switch, Pushbutton, SPST, NO, OFF-MOM, IP65,Rnd, Non-Illum, Blk, No Legend,10A,125VAC, QC | ZF Electronics KFB2DNA1BBB | RS Americas
KF Series SPST On-Off Non Illuminated IP65 Sealed Pushbutton Switch | Future Electronics
SWITCH, PUSHBUTTON, SPST, 10A, 125V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KFB2DNA1BBB?

Additional datasheets, footprints and schematics for KFB2DNA1BBB are listed on our Part Details page. You can also find images and similar parts to KFB2DNA1BBB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KFB2DNA1BBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KFB2DNA1BBB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KFB2DNA1BBB fall under?

The KFB2DNA1BBB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to KFB2DNA1BBB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KFB2DNA1BBB you can contact the distributor directly for product support, shipping queries etc.

Is the KFB2DNA1BBB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KFB2DNA1BBB have stock available?

Authorised distributors including Sager, Newark Electronics, element14, RS and RS Americas have stock available or on a lead time for KFB2DNA1BBB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KFB2DNA1BBB often in real-time on the comparison pages.

What if I can't find stock of KFB2DNA1BBB?

You can fill out our help required form which you can use to request a quote for KFB2DNA1BBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay