Status: | Unknown |
---|---|
Series: | KF Series |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.84
|
1,450
in stock
|
Buy Now | |
Rapid Electronics
from US$2.04
|
1,750
in stock
|
Buy Now | |
RS Americas
from US$2.67
|
899
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
12
in stock
|
Buy Now | |
element14
from US$3.63
|
12
in stock
|
Buy Now | |
Farnell
from US$3.04
|
12
in stock
|
Buy Now | |
Future Electronics
from US$2.33
|
-
|
Buy Now | |
Sager
from US$1.42
|
-
|
Buy Now |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 10A |
Switch Terminals | Quick Connect |
Product Range | KF Series |
Switch p/button,SPST on-off,black,10A | RS |
Switch, Pushbutton, SPST, ON-OFF, IP65,Round, Non-Illum, Black, No Legend,10A,125VAC, QC | ZF Electronics KFB2ANA1BBB | RS Americas |
Switch, Rocker, Spst, 10A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, SPST, 10A, 250V, BLACK | element14 |
Pushbutton Switch SPST - On-Off 10A 125VAC | Future Electronics |
Pushbutton Switches SPST - On-Off 10A 125VAC | Sager |
Where can I find additional details, specifications and documents for a KFB2ANA1BBB?
Additional datasheets, footprints and schematics for KFB2ANA1BBB are listed on our Part Details page. You can also find images and similar parts to KFB2ANA1BBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KFB2ANA1BBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KFB2ANA1BBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KFB2ANA1BBB fall under?
The KFB2ANA1BBB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KFB2ANA1BBB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KFB2ANA1BBB you can contact the distributor directly for product support, shipping queries etc.
Is the KFB2ANA1BBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KFB2ANA1BBB have stock available?
Authorised distributors including Rapid Electronics, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for KFB2ANA1BBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KFB2ANA1BBB often in real-time on the comparison pages.
What if I can't find stock of KFB2ANA1BBB?
You can fill out our help required form which you can use to request a quote for KFB2ANA1BBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.