Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
200
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
36,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
10,469
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
4,620
in stock
|
Buy Now | |
element14
from US$0.11
|
4,620
in stock
|
Buy Now | |
Farnell
from US$0.10
|
4,620
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small, power mold type. |
High ESD resistant. |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Typ.)[V] | 34.95 |
Zener Voltage VZ (Min.)[V] | 33 |
Zener Voltage VZ (Max.)[V] | 37 |
IZ @ VZ [mA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Data Sheet |
---|
KDZV3.3B Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, 3.3V, 1W, Sod-123Fl | Newark Electronics |
ZENER DIODE, 3.3V, 1W, SOD-123FL | element14 |
Zener Diode 3.3V 1W SOD-123FL SC-109B | RS |
Diode Zener Single 34.95V 1W 2-Pin SOD-123 T/R | Avnet Silica |
Z-DIODE 1W 3.3V 5% SOD123FL | Rutronik |
Zener Diodes 34.95V 6% 1W 2-Pin PMDU | Future Electronics |
Zener Single Diode, 3.3 V, 1 W, SOD-123FL, 2 Pins, 150 °C, Surface Mount | Avnet Asia |
Where can I find additional details, specifications and documents for a KDZVTR33B?
Additional datasheets, footprints and schematics for KDZVTR33B are listed on our Part Details page. You can also find images and similar parts to KDZVTR33B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZVTR33B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZVTR33B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZVTR33B fall under?
The KDZVTR33B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZVTR33B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZVTR33B you can contact the distributor directly for product support, shipping queries etc.
Is the KDZVTR33B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for KDZVTR33B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for KDZVTR33B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZVTR33B often in real-time on the comparison pages.
What if I can't find stock of KDZVTR33B?
You can fill out our help required form which you can use to request a quote for KDZVTR33B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.