Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
CoreStaff
from US$0.12
|
7,413
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
4,226
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,620
in stock
|
Buy Now | |
element14
from US$0.11
|
1,620
in stock
|
Buy Now | |
Farnell
from US$0.10
|
1,620
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Small, power mold type. |
High ESD resistant. |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Typ.)[V] | 12.5 |
Zener Voltage VZ (Min.)[V] | 12 |
Zener Voltage VZ (Max.)[V] | 13.5 |
IZ @ VZ [mA] | 20 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Data Sheet |
---|
KDZV12B Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diode: Zener | Transfer Multisort Elektronik |
Zener Diode, 1W, 12V, Sod-123 | Newark Electronics |
ZENER DIODE, 1W, 12V, SOD-123 | element14 |
Z-DIODE 1,0W 12V 5% SOD123FL | Rutronik |
Zener Diode 1W 12V SOD-123FL | RS |
Zener Diode 12V 1W Surface Mount PMDU | Future Electronics |
Diode Zener Single 12.5V 1W 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a KDZVTR12B?
Additional datasheets, footprints and schematics for KDZVTR12B are listed on our Part Details page. You can also find images and similar parts to KDZVTR12B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZVTR12B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZVTR12B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZVTR12B fall under?
The KDZVTR12B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZVTR12B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZVTR12B you can contact the distributor directly for product support, shipping queries etc.
Is the KDZVTR12B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for KDZVTR12B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for KDZVTR12B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZVTR12B often in real-time on the comparison pages.
What if I can't find stock of KDZVTR12B?
You can fill out our help required form which you can use to request a quote for KDZVTR12B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.