Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Small power mold type (PMDU) |
High reliability |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Min.)[V] | 40 |
Zener Voltage VZ (Max.)[V] | 46 |
IZ @ VZ [mA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
KDZVTF43A Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Characteristics Data |
---|
KDZVTF43A ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, Aec-Q101, 43V, 1W, Sod-123Fl Rohs Compliant: Yes |Rohm KDZVTFTR43A | Newark Electronics |
ZENER DIODE, AECQ101, 43V, 1W, SOD-123FL | element14 |
Zener Diode 43V 5A 2-Pin SOD-123FL Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a KDZVTFTR43A?
Additional datasheets, footprints and schematics for KDZVTFTR43A are listed on our Part Details page. You can also find images and similar parts to KDZVTFTR43A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZVTFTR43A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZVTFTR43A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZVTFTR43A fall under?
The KDZVTFTR43A is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZVTFTR43A when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZVTFTR43A you can contact the distributor directly for product support, shipping queries etc.
Is the KDZVTFTR43A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for KDZVTFTR43A have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for KDZVTFTR43A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZVTFTR43A often in real-time on the comparison pages.
What if I can't find stock of KDZVTFTR43A?
You can fill out our help required form which you can use to request a quote for KDZVTFTR43A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.