Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Small power mold type (PMDU) |
High reliability |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Min.)[V] | 13.3 |
Zener Voltage VZ (Max.)[V] | 15 |
IZ @ VZ [mA] | 20 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
KDZVTF13B Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, Aec-Q101, 1W, Sod-123Fl | Newark Electronics |
Diode Zener Single 14.15V 1W 2-Pin SC-109B Emboss T/R | Avnet America |
ZENER DIODE, AEC-Q101, 1W, SOD-123FL | element14 |
Where can I find additional details, specifications and documents for a KDZVTFTR13B?
Additional datasheets, footprints and schematics for KDZVTFTR13B are listed on our Part Details page. You can also find images and similar parts to KDZVTFTR13B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZVTFTR13B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZVTFTR13B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDZVTFTR13B fall under?
The KDZVTFTR13B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to KDZVTFTR13B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZVTFTR13B you can contact the distributor directly for product support, shipping queries etc.
Is the KDZVTFTR13B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for KDZVTFTR13B have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for KDZVTFTR13B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZVTFTR13B often in real-time on the comparison pages.
What if I can't find stock of KDZVTFTR13B?
You can fill out our help required form which you can use to request a quote for KDZVTFTR13B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.