KDZTR12B Diodes by Rohm

DIODE, ZENER, 12V, 1W, SOD-123

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0359

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.14
8,800
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0359
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Zener Voltage Vz Typ 12.5V
Power Dissipation Pd 1W
Diode Case Style SOD-123
No. of Pins 2Pins
Operating Temperature Max 150°C
MSL MSL 1 - Unlimited
RoHS Compliant Yes

Alternative Descriptions

Diode Zener Single 12.5V 6% 1W 2-Pin PMDU T/R | Avnet Asia
Diode, Zener, 12V, 1W, Sod-123 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KDZTR12B?

Additional datasheets, footprints and schematics for KDZTR12B are listed on our Part Details page. You can also find images and similar parts to KDZTR12B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KDZTR12B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZTR12B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KDZTR12B fall under?

The KDZTR12B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to KDZTR12B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KDZTR12B you can contact the distributor directly for product support, shipping queries etc.

Is the KDZTR12B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for KDZTR12B have stock available?

Authorised distributors including Chip One Stop, Avnet Asia, Newark Electronics and Avnet Silica have stock available or on a lead time for KDZTR12B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KDZTR12B often in real-time on the comparison pages.

What if I can't find stock of KDZTR12B?

You can fill out our help required form which you can use to request a quote for KDZTR12B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay