Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Small power mold type (PMDU) |
High reliability |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Min.)[V] | 94 |
Zener Voltage VZ (Max.)[V] | 106 |
IZ @ VZ [mA] | 2 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
KDZLVTF100 Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
KDZLVTF100 Series 100 V 5 â•¡A 1 W Surface Mount Zener Diode - SOD-123FL | Future Electronics |
Zener Diodes (Corresponds To AEC-Q101)A | Avnet America |
ZENER DIODE, AEC-Q101, 1W, SOD-123FL | Farnell |
Where can I find additional details, specifications and documents for a KDZLVTFTR100?
Additional datasheets, footprints and schematics for KDZLVTFTR100 are listed on our Part Details page. You can also find images and similar parts to KDZLVTFTR100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDZLVTFTR100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDZLVTFTR100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDZLVTFTR100 you can contact the distributor directly for product support, shipping queries etc.
Is the KDZLVTFTR100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for KDZLVTFTR100 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and Farnell have stock available or on a lead time for KDZLVTFTR100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDZLVTFTR100 often in real-time on the comparison pages.
What if I can't find stock of KDZLVTFTR100?
You can fill out our help required form which you can use to request a quote for KDZLVTFTR100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.