Status: | Unknown |
---|---|
Series: | KD Series |
RoHS: | Unknown |
Prices starting from US$2.19
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 16A |
Product Range | KD Series |
Round Rocker Switch Dpdt On-Off-On/Zf Electronics Rohs Compliant: Yes |Zf KDH3CNA1BBB | Newark Electronics |
Switch r/rocker,DPDT on-off-on, 10A | RS |
Switch, Rocker, DPDT, ON-OFF-ON, IP65,Round, Non-Illum, Black, No Legend,16A,125VAC, QC | ZF Electronics KDH3CNA1BBB | RS Americas |
SWITCH, ROCKER, DPDT, 16A, 250V, BLACK | element14 |
Rocker Switches DPDT - On-Off-On 16A 125VAC | Sager |
Where can I find additional details, specifications and documents for a KDH3CNA1BBB?
Additional datasheets, footprints and schematics for KDH3CNA1BBB are listed on our Part Details page. You can also find images and similar parts to KDH3CNA1BBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDH3CNA1BBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDH3CNA1BBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDH3CNA1BBB fall under?
The KDH3CNA1BBB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KDH3CNA1BBB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDH3CNA1BBB you can contact the distributor directly for product support, shipping queries etc.
Is the KDH3CNA1BBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KDH3CNA1BBB have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS, RS Americas and element14 have stock available or on a lead time for KDH3CNA1BBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDH3CNA1BBB often in real-time on the comparison pages.
What if I can't find stock of KDH3CNA1BBB?
You can fill out our help required form which you can use to request a quote for KDH3CNA1BBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.