Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Red |
Switch Mounting | Panel Mount |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Ip56 Double-Pole Round Rocker Switch Rohs Compliant: Yes |Zf KDH3ALA2RBB | Newark Electronics |
Switch, Rocker, DPST, ON-OFF, IP65,Round, Illuminated, Neon Red,20.2mm,16A,125VAC, QC | ZF Electronics KDH3ALA2RBB | RS Americas |
SWITCH, ROCKER, DPST, 16A, 250V, RED | element14 |
Rocker Switches DPST On-Off Illum 16A 125VAC | Sager |
Where can I find additional details, specifications and documents for a KDH3ALA2RBB?
Additional datasheets, footprints and schematics for KDH3ALA2RBB are listed on our Part Details page. You can also find images and similar parts to KDH3ALA2RBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KDH3ALA2RBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KDH3ALA2RBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KDH3ALA2RBB fall under?
The KDH3ALA2RBB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KDH3ALA2RBB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KDH3ALA2RBB you can contact the distributor directly for product support, shipping queries etc.
Is the KDH3ALA2RBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KDH3ALA2RBB have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for KDH3ALA2RBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KDH3ALA2RBB often in real-time on the comparison pages.
What if I can't find stock of KDH3ALA2RBB?
You can fill out our help required form which you can use to request a quote for KDH3ALA2RBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.