Status: | Unknown |
---|---|
Series: | KD Series |
RoHS: | Unknown |
Product Range | KD Series |
---|---|
Current Rating | 7A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 250V |
Voltage AC | 250V |
RoHS Compliant | Yes |
Circuit Breaker, Thermal, 1P, 250V, 7A | Newark Electronics |
CIRCUIT BREAKER, 7A | element14 |
Where can I find additional details, specifications and documents for a KD1-7?
Additional datasheets, footprints and schematics for KD1-7 are listed on our Part Details page. You can also find images and similar parts to KD1-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KD1-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KD1-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KD1-7 fall under?
The KD1-7 is listed under Circuit Protection > Circuit Breakers > Thermal Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to KD1-7 when available in the Thermal Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KD1-7 you can contact the distributor directly for product support, shipping queries etc.
Is the KD1-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KD1-7 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for KD1-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KD1-7 often in real-time on the comparison pages.
What if I can't find stock of KD1-7?
You can fill out our help required form which you can use to request a quote for KD1-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.