KD1-3 Part Information
Details for KD1-3 by Eaton
Circuit Protection > Circuit Breakers > Thermal Circuit Breakers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.7900 |
5 | 5.6900 |
10 | 5.5900 |
20 | 4.7400 |
50 | 3.6700 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | KD Series |
Current Rating | 3A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 250V |
Voltage AC | 250V |
RoHS Compliant | Yes |
Alternative Part Descriptions
- CIRCUIT BREAKER, THERMAL, 1P, 250V, 3A; Product Range:KD Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a KD1-3?
Additional datasheets, footprints and schematics for KD1-3 are listed in our Part Details tab. You can also find the KD1-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KD1-3 in the Pricing & Inventory tab next to part details. You can view KD1-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KD1-3 fall under?
The KD1-3 is listed under Circuit Protection > Circuit Breakers > Thermal Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to KD1-3 when available in the Thermal Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KD1-3 you can contact the distributor directly for product support, shipping queries etc.
Is the KD1-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KD1-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KD1-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KD1-3 often in real-time on the comparison pages.
What if I can't find stock of KD1-3?
You can fill out our help required form which you can use to request a quote for KD1-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.