Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | USB |
Convert From Gender | Receptacle |
Convert From Positions | 1Ways |
Convert To Gender | Receptacle |
Convert To Positions | 1Ways |
In Line Connector A | USB A |
In Line Connector B | USB B |
COUPLER, USB 2.0, TYPE A-B, RCPT, BLACK | element14 |
TUK Limited USB A to B Panel Mount Coupler, USB 2.0 A Socket - USB 2.0 B Socket | Distrelec |
Coupler, Usb 2.0, Type A-B, Rcpt, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a KCUABBKPM?
Additional datasheets, footprints and schematics for KCUABBKPM are listed on our Part Details page. You can also find images and similar parts to KCUABBKPM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCUABBKPM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCUABBKPM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCUABBKPM fall under?
The KCUABBKPM is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to KCUABBKPM when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCUABBKPM you can contact the distributor directly for product support, shipping queries etc.
Is the KCUABBKPM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCUABBKPM have stock available?
Authorised distributors including element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for KCUABBKPM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCUABBKPM often in real-time on the comparison pages.
What if I can't find stock of KCUABBKPM?
You can fill out our help required form which you can use to request a quote for KCUABBKPM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.