Status: | Unknown |
---|---|
Series: | KCUAA Series |
RoHS: | Unknown |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 3.0 |
IP Rating | - |
Product Range | KCUAA Series |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Keystone Coupler, Usb 3.0 A, Rcpt, Black | Newark Electronics |
KEYSTONE COUPLER, USB 3.0 A, RCPT, BLACK | element14 |
Where can I find additional details, specifications and documents for a KCUAA3BK?
Additional datasheets, footprints and schematics for KCUAA3BK are listed on our Part Details page. You can also find images and similar parts to KCUAA3BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCUAA3BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCUAA3BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCUAA3BK fall under?
The KCUAA3BK is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to KCUAA3BK when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCUAA3BK you can contact the distributor directly for product support, shipping queries etc.
Is the KCUAA3BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCUAA3BK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KCUAA3BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCUAA3BK often in real-time on the comparison pages.
What if I can't find stock of KCUAA3BK?
You can fill out our help required form which you can use to request a quote for KCUAA3BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.