Status: | Unknown |
---|---|
Series: | KCUAA Series |
RoHS: | Unknown |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 3.0 |
IP Rating | - |
Product Range | KCUAA Series |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Keystone Coupler, Usb 3.0 A, Rcpt, White | Newark Electronics |
KEYSTONE COUPLER, USB 3.0 A, RCPT, WHITE | element14 |
TUK Limited USB3.0 Coupler, Cross Wired 1:1, White, USB 3.0 A Socket - USB 3.0 A Socket | Distrelec |
Where can I find additional details, specifications and documents for a KCUAA311WH?
Additional datasheets, footprints and schematics for KCUAA311WH are listed on our Part Details page. You can also find images and similar parts to KCUAA311WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCUAA311WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCUAA311WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCUAA311WH fall under?
The KCUAA311WH is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to KCUAA311WH when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCUAA311WH you can contact the distributor directly for product support, shipping queries etc.
Is the KCUAA311WH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCUAA311WH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for KCUAA311WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCUAA311WH often in real-time on the comparison pages.
What if I can't find stock of KCUAA311WH?
You can fill out our help required form which you can use to request a quote for KCUAA311WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.